Vishay Intertechnology, Inc. Wirewound Resistors RWR80N17R8FRBSL

Description
EGN-3-80 17.8 1% RWR80N17R8FR BSL
Request a Quote Datasheet
Description
EGN-3-80 17.8 1% RWR80N17R8FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N17R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N17R8FRBSL
Wirewound Resistors 3110-RWR80N17R8FRBSL
EGN-3-80 17.8 1% RWR80N17R8FR BSL

EGN-3-80 17.8 1% RWR80N17R8FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N17R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N17R8FRBSL-ND
Through Hole Resistors RWR80N17R8FRBSL-ND
17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 17.8 OHM 2W 1% WW AXIAL - RWR80N17R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 2W 1% WW AXIAL
RWR80N17R8FRBSL
RES 17.8 OHM 2W 1% WW AXIAL RWR80N17R8FRBSL
RES 17.8ohm 2W 1% WW AXIAL

RES 17.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N17R8FRBSL RWR80N17R8FRBSL-ND RWR80N17R8FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 17.8 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details