RWR80N1740FSRSL is a military-grade, weldable, non-inductive wirewound resistor from the RWR series qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 174 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads and a case size of 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] lead diameter. Terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 solderability requirements. Resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is packaged in tape and reel with single lot date code (RSL).
EGN-3-80 174 1% RWR80N1740FS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1740FSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |