174 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 174ohm 2W 1% WW AXIAL
EGN-3-80 174 1% RWR80N1740FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N1740FRRSL-ND | RWR80N1740FRRSL | 3110-RWR80N1740FRRSL |
| Product Name | Through Hole Resistors | RES 174 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 174 ohms | 174 ohms | 174 ohms |