RES 16.5ohm 2W 1% WW AXIAL
16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 16.5 1% RWR80N16R5FR S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N16R5FRS73 | RWR80N16R5FRS73-ND | 3110-RWR80N16R5FRS73 |
| Product Name | RES 16.5 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 16.5 ohms | 16.5 ohms | 16.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |