EGN-3-80 16.2 1% RWR80N16R2FS BSL
16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 16.2ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N16R2FSBSL | RWR80N16R2FSBSL-ND | RWR80N16R2FSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 16.2 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 16.2 ohms | 16.2 ohms | 16.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |