Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1690FRBSL

Description
EGN-3-80 169 1% RWR80N1690FR BSL
Request a Quote Datasheet
Description
EGN-3-80 169 1% RWR80N1690FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1690FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1690FRBSL
Wirewound Resistors 3110-RWR80N1690FRBSL
EGN-3-80 169 1% RWR80N1690FR BSL

EGN-3-80 169 1% RWR80N1690FR BSL

Supplier's Site Datasheet
RES 169 OHM 2W 1% WW AXIAL - RWR80N1690FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 2W 1% WW AXIAL
RWR80N1690FRBSL
RES 169 OHM 2W 1% WW AXIAL RWR80N1690FRBSL
RES 169ohm 2W 1% WW AXIAL

RES 169ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1690FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1690FRBSL-ND
Through Hole Resistors RWR80N1690FRBSL-ND
169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1690FRBSL RWR80N1690FRBSL RWR80N1690FRBSL-ND
Product Name Wirewound Resistors RES 169 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details