Vishay Intertechnology, Inc. RES 168 OHM 2W 1% WW AXIAL RWR80N1680FRS73

Description
RES 168ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 168ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 168 OHM 2W 1% WW AXIAL - RWR80N1680FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 168 OHM 2W 1% WW AXIAL
RWR80N1680FRS73
RES 168 OHM 2W 1% WW AXIAL RWR80N1680FRS73
RES 168ohm 2W 1% WW AXIAL

RES 168ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1680FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1680FRS73
Wirewound Resistors 3110-RWR80N1680FRS73
EGN-3-80 168 1% RWR80N1680FR S73

EGN-3-80 168 1% RWR80N1680FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1680FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1680FRS73-ND
Through Hole Resistors RWR80N1680FRS73-ND
168 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

168 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1680FRS73 3110-RWR80N1680FRS73 RWR80N1680FRS73-ND
Product Name RES 168 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 168 ohms 168 ohms 168 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details