Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1680FRB12

Description
EGN-3-80 168 1% RWR80N1680FR B12
Request a Quote Datasheet
Description
EGN-3-80 168 1% RWR80N1680FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1680FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1680FRB12
Wirewound Resistors 3110-RWR80N1680FRB12
EGN-3-80 168 1% RWR80N1680FR B12

EGN-3-80 168 1% RWR80N1680FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1680FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1680FRB12-ND
Through Hole Resistors RWR80N1680FRB12-ND
168 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

168 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 168 OHM 2W 1% WW AXIAL - RWR80N1680FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 168 OHM 2W 1% WW AXIAL
RWR80N1680FRB12
RES 168 OHM 2W 1% WW AXIAL RWR80N1680FRB12
RES 168ohm 2W 1% WW AXIAL

RES 168ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1680FRB12 RWR80N1680FRB12-ND RWR80N1680FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 168 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 168 ohms 168 ohms 168 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers