Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1650FSBSL

Description
EGN-3-80 165 1% RWR80N1650FS BSL
Request a Quote Datasheet
Description
EGN-3-80 165 1% RWR80N1650FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1650FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1650FSBSL
Wirewound Resistors 3110-RWR80N1650FSBSL
EGN-3-80 165 1% RWR80N1650FS BSL

EGN-3-80 165 1% RWR80N1650FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1650FSBSL-ND
Through Hole Resistors RWR80N1650FSBSL-ND
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 165 OHM 2W 1% WW AXIAL - RWR80N1650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR80N1650FSBSL
RES 165 OHM 2W 1% WW AXIAL RWR80N1650FSBSL
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1650FSBSL RWR80N1650FSBSL-ND RWR80N1650FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 165 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details