Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1650FSB12

Description
EGN-3-80 165 1% RWR80N1650FS B12
Request a Quote Datasheet
Description
EGN-3-80 165 1% RWR80N1650FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1650FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1650FSB12
Wirewound Resistors 3110-RWR80N1650FSB12
EGN-3-80 165 1% RWR80N1650FS B12

EGN-3-80 165 1% RWR80N1650FS B12

Supplier's Site Datasheet
RES 165 OHM 2W 1% WW AXIAL - RWR80N1650FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR80N1650FSB12
RES 165 OHM 2W 1% WW AXIAL RWR80N1650FSB12
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1650FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1650FSB12-ND
Through Hole Resistors RWR80N1650FSB12-ND
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1650FSB12 RWR80N1650FSB12 RWR80N1650FSB12-ND
Product Name Wirewound Resistors RES 165 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers