Vishay Intertechnology, Inc. Wirewound Resistors RWR80N15R0FSS73

Description
EGN-3-80 15 1% RWR80N15R0FS S73
Request a Quote Datasheet
Description
EGN-3-80 15 1% RWR80N15R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N15R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N15R0FSS73
Wirewound Resistors 3110-RWR80N15R0FSS73
EGN-3-80 15 1% RWR80N15R0FS S73

EGN-3-80 15 1% RWR80N15R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N15R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N15R0FSS73-ND
Through Hole Resistors RWR80N15R0FSS73-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR80N15R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80N15R0FSS73
RES 15 OHM 2W 1% WW AXIAL RWR80N15R0FSS73
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N15R0FSS73 RWR80N15R0FSS73-ND RWR80N15R0FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers