Vishay Intertechnology, Inc. RES 15 OHM 2W 1% WW AXIAL RWR80N15R0FRS70

Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2W 1% WW AXIAL - RWR80N15R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80N15R0FRS70
RES 15 OHM 2W 1% WW AXIAL RWR80N15R0FRS70
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N15R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N15R0FRS70-ND
Through Hole Resistors RWR80N15R0FRS70-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N15R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N15R0FRS70
Wirewound Resistors 3110-RWR80N15R0FRS70
EGN-3-80 15 1% RWR80N15R0FR S70

EGN-3-80 15 1% RWR80N15R0FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N15R0FRS70 RWR80N15R0FRS70-ND 3110-RWR80N15R0FRS70
Product Name RES 15 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details