Vishay Intertechnology, Inc. Wirewound Resistors RWR80N15R0FRR36

Description
EGN-3-80 15 1% RWR80N15R0FR R36
Request a Quote
Description
EGN-3-80 15 1% RWR80N15R0FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007, and rated for 2 W at 25 °C. It features a high-temperature silicone coating and complete welded construction. It operates from -55 °C to +250 °C, with a resistance range of 0.1 to 1.58 kΩ and tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The case is 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The dielectric withstanding voltage is 500 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. It meets ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007, and rated for 2 W at 25 °C. It features a high-temperature silicone coating and complete welded construction. It operates from -55 °C to +250 °C, with a resistance range of 0.1 to 1.58 kΩ and tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The case is 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The dielectric withstanding voltage is 500 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. It meets ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N15R0FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N15R0FRR36
Wirewound Resistors 3110-RWR80N15R0FRR36
EGN-3-80 15 1% RWR80N15R0FR R36

EGN-3-80 15 1% RWR80N15R0FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N15R0FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details