Vishay Intertechnology, Inc. RES 15 OHM 2W 0.5% WW AXIAL RWR80N15R0DRBSL

Description
RES 15ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2W 0.5% WW AXIAL - RWR80N15R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 0.5% WW AXIAL
RWR80N15R0DRBSL
RES 15 OHM 2W 0.5% WW AXIAL RWR80N15R0DRBSL
RES 15ohm 2W 0.5% WW AXIAL

RES 15ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N15R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N15R0DRBSL
Wirewound Resistors 3110-RWR80N15R0DRBSL
EGN-3-80 15 .5% RWR80N15R0DR BSL

EGN-3-80 15 .5% RWR80N15R0DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N15R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N15R0DRBSL-ND
Through Hole Resistors RWR80N15R0DRBSL-ND
15 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N15R0DRBSL 3110-RWR80N15R0DRBSL RWR80N15R0DRBSL-ND
Product Name RES 15 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers