Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1581FSRSL

Description
EGN-3-80 1.58K 1% RWR80N1581FS RSL
Request a Quote Datasheet
Description
EGN-3-80 1.58K 1% RWR80N1581FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1581FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1581FSRSL
Wirewound Resistors 3110-RWR80N1581FSRSL
EGN-3-80 1.58K 1% RWR80N1581FS RSL

EGN-3-80 1.58K 1% RWR80N1581FS RSL

Supplier's Site Datasheet
RES 1.58K OHM 2W 1% WW AXIAL - RWR80N1581FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80N1581FSRSL
RES 1.58K OHM 2W 1% WW AXIAL RWR80N1581FSRSL
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1581FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1581FSRSL-ND
Through Hole Resistors RWR80N1581FSRSL-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1581FSRSL RWR80N1581FSRSL RWR80N1581FSRSL-ND
Product Name Wirewound Resistors RES 1.58K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details