Vishay Intertechnology, Inc. RES 1.58K OHM 2W 1% WW AXIAL RWR80N1581FSBSL

Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 2W 1% WW AXIAL - RWR80N1581FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80N1581FSBSL
RES 1.58K OHM 2W 1% WW AXIAL RWR80N1581FSBSL
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1581FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1581FSBSL
Wirewound Resistors 3110-RWR80N1581FSBSL
EGN-3-80 1.58K 1% RWR80N1581FS BSL

EGN-3-80 1.58K 1% RWR80N1581FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1581FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1581FSBSL-ND
Through Hole Resistors RWR80N1581FSBSL-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1581FSBSL 3110-RWR80N1581FSBSL RWR80N1581FSBSL-ND
Product Name RES 1.58K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details