Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1581FSB12

Description
EGN-3-80 1.58K 1% RWR80N1581FS B12
Request a Quote Datasheet
Description
EGN-3-80 1.58K 1% RWR80N1581FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1581FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1581FSB12
Wirewound Resistors 3110-RWR80N1581FSB12
EGN-3-80 1.58K 1% RWR80N1581FS B12

EGN-3-80 1.58K 1% RWR80N1581FS B12

Supplier's Site Datasheet
RES 1.58K OHM 2W 1% WW AXIAL - RWR80N1581FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80N1581FSB12
RES 1.58K OHM 2W 1% WW AXIAL RWR80N1581FSB12
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1581FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1581FSB12-ND
Through Hole Resistors RWR80N1581FSB12-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1581FSB12 RWR80N1581FSB12 RWR80N1581FSB12-ND
Product Name Wirewound Resistors RES 1.58K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details