Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1581FRRSL

Description
EGN-3-80 1.58K 1% RWR80N1581FR RSL
Request a Quote Datasheet
Description
EGN-3-80 1.58K 1% RWR80N1581FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1581FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1581FRRSL
Wirewound Resistors 3110-RWR80N1581FRRSL
EGN-3-80 1.58K 1% RWR80N1581FR RSL

EGN-3-80 1.58K 1% RWR80N1581FR RSL

Supplier's Site Datasheet
RES 1.58K OHM 2W 1% WW AXIAL - RWR80N1581FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR80N1581FRRSL
RES 1.58K OHM 2W 1% WW AXIAL RWR80N1581FRRSL
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1581FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1581FRRSL-ND
Through Hole Resistors RWR80N1581FRRSL-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1581FRRSL RWR80N1581FRRSL RWR80N1581FRRSL-ND
Product Name Wirewound Resistors RES 1.58K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details