The RWR80N is a military-grade, axial-lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007 with a non-inductive Ayrton-Perry winding. It has a power rating of 2 W at 25 °C, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 1.58 kΩ. The resistor meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The part is marketed in bulk or tape/reel packaging with single lot traceability, with a maximum order size of 1000 pieces.
EGN-3-80 158 1% RWR80N1580FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1580FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |