Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1580BSBSL

Description
EGN-3-80 158 .1% RWR80N1580BS BSL
Request a Quote Datasheet
Description
EGN-3-80 158 .1% RWR80N1580BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1580BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1580BSBSL
Wirewound Resistors 3110-RWR80N1580BSBSL
EGN-3-80 158 .1% RWR80N1580BS BSL

EGN-3-80 158 .1% RWR80N1580BS BSL

Supplier's Site Datasheet
RES 158 OHM 2W 0.1% WW AXIAL - RWR80N1580BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 2W 0.1% WW AXIAL
RWR80N1580BSBSL
RES 158 OHM 2W 0.1% WW AXIAL RWR80N1580BSBSL
RES 158ohm 2W 0.1% WW AXIAL

RES 158ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1580BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1580BSBSL-ND
Through Hole Resistors RWR80N1580BSBSL-ND
158 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1580BSBSL RWR80N1580BSBSL RWR80N1580BSBSL-ND
Product Name Wirewound Resistors RES 158 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details