Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1540FRS73

Description
EGN-3-80 154 1% RWR80N1540FR S73
Request a Quote Datasheet
Description
EGN-3-80 154 1% RWR80N1540FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1540FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1540FRS73
Wirewound Resistors 3110-RWR80N1540FRS73
EGN-3-80 154 1% RWR80N1540FR S73

EGN-3-80 154 1% RWR80N1540FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1540FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1540FRS73-ND
Through Hole Resistors RWR80N1540FRS73-ND
154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 154 OHM 2W 1% WW AXIAL - RWR80N1540FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 2W 1% WW AXIAL
RWR80N1540FRS73
RES 154 OHM 2W 1% WW AXIAL RWR80N1540FRS73
RES 154ohm 2W 1% WW AXIAL

RES 154ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1540FRS73 RWR80N1540FRS73-ND RWR80N1540FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 154 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details