Vishay Intertechnology, Inc. RES 1.5K OHM 2W 1% WW AXIAL RWR80N1501FSS73

Description
RES 1.5Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2W 1% WW AXIAL - RWR80N1501FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 1% WW AXIAL
RWR80N1501FSS73
RES 1.5K OHM 2W 1% WW AXIAL RWR80N1501FSS73
RES 1.5Kohm 2W 1% WW AXIAL

RES 1.5Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1501FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1501FSS73
Wirewound Resistors 3110-RWR80N1501FSS73
EGN-3-80 1.5K 1% RWR80N1501FS S73

EGN-3-80 1.5K 1% RWR80N1501FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1501FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1501FSS73-ND
Through Hole Resistors RWR80N1501FSS73-ND
1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1501FSS73 3110-RWR80N1501FSS73 RWR80N1501FSS73-ND
Product Name RES 1.5K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details