Vishay Intertechnology, Inc. RES 1.5K OHM 2W 0.5% WW AXIAL RWR80N1501DSBSL

Description
RES 1.5Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2W 0.5% WW AXIAL - RWR80N1501DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 0.5% WW AXIAL
RWR80N1501DSBSL
RES 1.5K OHM 2W 0.5% WW AXIAL RWR80N1501DSBSL
RES 1.5Kohm 2W 0.5% WW AXIAL

RES 1.5Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1501DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1501DSBSL-ND
Through Hole Resistors RWR80N1501DSBSL-ND
1.5 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1501DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1501DSBSL
Wirewound Resistors 3110-RWR80N1501DSBSL
EGN-3-80 1.5K .5% RWR80N1501DS BSL

EGN-3-80 1.5K .5% RWR80N1501DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1501DSBSL RWR80N1501DSBSL-ND 3110-RWR80N1501DSBSL
Product Name RES 1.5K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details