Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1501BRRSL

Description
EGN-3-80 1.5K .1% RWR80N1501BR RSL
Request a Quote Datasheet
Description
EGN-3-80 1.5K .1% RWR80N1501BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1501BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1501BRRSL
Wirewound Resistors 3110-RWR80N1501BRRSL
EGN-3-80 1.5K .1% RWR80N1501BR RSL

EGN-3-80 1.5K .1% RWR80N1501BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1501BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1501BRRSL-ND
Through Hole Resistors RWR80N1501BRRSL-ND
1.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5K OHM 2W 0.1% WW AXIAL - RWR80N1501BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2W 0.1% WW AXIAL
RWR80N1501BRRSL
RES 1.5K OHM 2W 0.1% WW AXIAL RWR80N1501BRRSL
RES 1.5Kohm 2W 0.1% WW AXIAL

RES 1.5Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1501BRRSL RWR80N1501BRRSL-ND RWR80N1501BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.5K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details