Vishay Intertechnology, Inc. RES 14.7 OHM 2W 1% WW AXIAL RWR80N14R7FSRSL

Description
RES 14.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 2W 1% WW AXIAL - RWR80N14R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 2W 1% WW AXIAL
RWR80N14R7FSRSL
RES 14.7 OHM 2W 1% WW AXIAL RWR80N14R7FSRSL
RES 14.7ohm 2W 1% WW AXIAL

RES 14.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N14R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N14R7FSRSL
Wirewound Resistors 3110-RWR80N14R7FSRSL
EGN-3-80 14.7 1% RWR80N14R7FS RSL

EGN-3-80 14.7 1% RWR80N14R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N14R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N14R7FSRSL-ND
Through Hole Resistors RWR80N14R7FSRSL-ND
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N14R7FSRSL 3110-RWR80N14R7FSRSL RWR80N14R7FSRSL-ND
Product Name RES 14.7 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details