Vishay Intertechnology, Inc. Through Hole Resistors RWR80N14R7FRRSL

Description
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N14R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N14R7FRRSL-ND
Through Hole Resistors RWR80N14R7FRRSL-ND
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N14R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N14R7FRRSL
Wirewound Resistors 3110-RWR80N14R7FRRSL
EGN-3-80 14.7 1% RWR80N14R7FR RSL

EGN-3-80 14.7 1% RWR80N14R7FR RSL

Supplier's Site Datasheet
RES 14.7 OHM 2W 1% WW AXIAL - RWR80N14R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 2W 1% WW AXIAL
RWR80N14R7FRRSL
RES 14.7 OHM 2W 1% WW AXIAL RWR80N14R7FRRSL
RES 14.7ohm 2W 1% WW AXIAL

RES 14.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N14R7FRRSL-ND 3110-RWR80N14R7FRRSL RWR80N14R7FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 14.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details