Vishay Intertechnology, Inc. RES 14.7 OHM 2W 1% WW AXIAL RWR80N14R7FRBSL

Description
RES 14.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 2W 1% WW AXIAL - RWR80N14R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 2W 1% WW AXIAL
RWR80N14R7FRBSL
RES 14.7 OHM 2W 1% WW AXIAL RWR80N14R7FRBSL
RES 14.7ohm 2W 1% WW AXIAL

RES 14.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N14R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N14R7FRBSL-ND
Through Hole Resistors RWR80N14R7FRBSL-ND
14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N14R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N14R7FRBSL
Wirewound Resistors 3110-RWR80N14R7FRBSL
EGN-3-80 14.7 1% RWR80N14R7FR BSL

EGN-3-80 14.7 1% RWR80N14R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N14R7FRBSL RWR80N14R7FRBSL-ND 3110-RWR80N14R7FRBSL
Product Name RES 14.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details