Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1471FRS73

Description
EGN-3-80 1.47K 1% RWR80N1471FR S73
Request a Quote Datasheet
Description
EGN-3-80 1.47K 1% RWR80N1471FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1471FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1471FRS73
Wirewound Resistors 3110-RWR80N1471FRS73
EGN-3-80 1.47K 1% RWR80N1471FR S73

EGN-3-80 1.47K 1% RWR80N1471FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1471FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1471FRS73-ND
Through Hole Resistors RWR80N1471FRS73-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.47K OHM 2W 1% WW AXIAL - RWR80N1471FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80N1471FRS73
RES 1.47K OHM 2W 1% WW AXIAL RWR80N1471FRS73
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1471FRS73 RWR80N1471FRS73-ND RWR80N1471FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details