Vishay Intertechnology, Inc. Wirewound Resistors RWR80N13R3FRRSL

Description
EGN-3-80 13.3 1% RWR80N13R3FR RSL
Request a Quote Datasheet
Description
EGN-3-80 13.3 1% RWR80N13R3FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N13R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R3FRRSL
Wirewound Resistors 3110-RWR80N13R3FRRSL
EGN-3-80 13.3 1% RWR80N13R3FR RSL

EGN-3-80 13.3 1% RWR80N13R3FR RSL

Supplier's Site Datasheet
RES 13.3 OHM 2W 1% WW AXIAL - RWR80N13R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 2W 1% WW AXIAL
RWR80N13R3FRRSL
RES 13.3 OHM 2W 1% WW AXIAL RWR80N13R3FRRSL
RES 13.3ohm 2W 1% WW AXIAL

RES 13.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N13R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R3FRRSL-ND
Through Hole Resistors RWR80N13R3FRRSL-ND
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N13R3FRRSL RWR80N13R3FRRSL RWR80N13R3FRRSL-ND
Product Name Wirewound Resistors RES 13.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details