Vishay Intertechnology, Inc. Wirewound Resistors RWR80N13R3FRBSL

Description
EGN-3-80 13.3 1% RWR80N13R3FR BSL
Request a Quote Datasheet
Description
EGN-3-80 13.3 1% RWR80N13R3FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N13R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R3FRBSL
Wirewound Resistors 3110-RWR80N13R3FRBSL
EGN-3-80 13.3 1% RWR80N13R3FR BSL

EGN-3-80 13.3 1% RWR80N13R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N13R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R3FRBSL-ND
Through Hole Resistors RWR80N13R3FRBSL-ND
13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13.3 OHM 2W 1% WW AXIAL - RWR80N13R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 2W 1% WW AXIAL
RWR80N13R3FRBSL
RES 13.3 OHM 2W 1% WW AXIAL RWR80N13R3FRBSL
RES 13.3ohm 2W 1% WW AXIAL

RES 13.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N13R3FRBSL RWR80N13R3FRBSL-ND RWR80N13R3FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 13.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers