Vishay Intertechnology, Inc. Through Hole Resistors RWR80N13R0FSRSL

Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N13R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R0FSRSL-ND
Through Hole Resistors RWR80N13R0FSRSL-ND
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N13R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R0FSRSL
Wirewound Resistors 3110-RWR80N13R0FSRSL
EGN-3-80 13 1% RWR80N13R0FS RSL

EGN-3-80 13 1% RWR80N13R0FS RSL

Supplier's Site Datasheet
RES 13 OHM 2W 1% WW AXIAL - RWR80N13R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 1% WW AXIAL
RWR80N13R0FSRSL
RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FSRSL
RES 13ohm 2W 1% WW AXIAL

RES 13ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N13R0FSRSL-ND 3110-RWR80N13R0FSRSL RWR80N13R0FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 13 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details