Vishay Intertechnology, Inc. RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FSB12

Description
RES 13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2W 1% WW AXIAL - RWR80N13R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 1% WW AXIAL
RWR80N13R0FSB12
RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FSB12
RES 13ohm 2W 1% WW AXIAL

RES 13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N13R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R0FSB12-ND
Through Hole Resistors RWR80N13R0FSB12-ND
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N13R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R0FSB12
Wirewound Resistors 3110-RWR80N13R0FSB12
EGN-3-80 13 1% RWR80N13R0FS B12

EGN-3-80 13 1% RWR80N13R0FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N13R0FSB12 RWR80N13R0FSB12-ND 3110-RWR80N13R0FSB12
Product Name RES 13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers