Vishay Intertechnology, Inc. Wirewound Resistors RWR80N13R0FRS73

Description
EGN-3-80 13 1% RWR80N13R0FR S73
Request a Quote Datasheet
Description
EGN-3-80 13 1% RWR80N13R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N13R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R0FRS73
Wirewound Resistors 3110-RWR80N13R0FRS73
EGN-3-80 13 1% RWR80N13R0FR S73

EGN-3-80 13 1% RWR80N13R0FR S73

Supplier's Site Datasheet
RES 13 OHM 2W 1% WW AXIAL - RWR80N13R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 1% WW AXIAL
RWR80N13R0FRS73
RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FRS73
RES 13ohm 2W 1% WW AXIAL

RES 13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N13R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R0FRS73-ND
Through Hole Resistors RWR80N13R0FRS73-ND
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N13R0FRS73 RWR80N13R0FRS73 RWR80N13R0FRS73-ND
Product Name Wirewound Resistors RES 13 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details