Vishay Intertechnology, Inc. Through Hole Resistors RWR80N13R0FRRSL

Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N13R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N13R0FRRSL-ND
Through Hole Resistors RWR80N13R0FRRSL-ND
13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 13 OHM 2W 1% WW AXIAL - RWR80N13R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2W 1% WW AXIAL
RWR80N13R0FRRSL
RES 13 OHM 2W 1% WW AXIAL RWR80N13R0FRRSL
RES 13ohm 2W 1% WW AXIAL

RES 13ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N13R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N13R0FRRSL
Wirewound Resistors 3110-RWR80N13R0FRRSL
EGN-3-80 13 1% RWR80N13R0FR RSL

EGN-3-80 13 1% RWR80N13R0FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N13R0FRRSL-ND RWR80N13R0FRRSL 3110-RWR80N13R0FRRSL
Product Name Through Hole Resistors RES 13 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details