Vishay Intertechnology, Inc. RES 137 OHM 2W 0.5% WW AXIAL RWR80N1370DSBSL

Description
RES 137ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 2W 0.5% WW AXIAL - RWR80N1370DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 2W 0.5% WW AXIAL
RWR80N1370DSBSL
RES 137 OHM 2W 0.5% WW AXIAL RWR80N1370DSBSL
RES 137ohm 2W 0.5% WW AXIAL

RES 137ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1370DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1370DSBSL
Wirewound Resistors 3110-RWR80N1370DSBSL
EGN-3-80 137 .5% RWR80N1370DS BSL

EGN-3-80 137 .5% RWR80N1370DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1370DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1370DSBSL-ND
Through Hole Resistors RWR80N1370DSBSL-ND
137 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

137 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1370DSBSL 3110-RWR80N1370DSBSL RWR80N1370DSBSL-ND
Product Name RES 137 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers