Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1331FSRSL

Description
EGN-3-80 1.33K 1% RWR80N1331FS RSL
Request a Quote Datasheet
Description
EGN-3-80 1.33K 1% RWR80N1331FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1331FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1331FSRSL
Wirewound Resistors 3110-RWR80N1331FSRSL
EGN-3-80 1.33K 1% RWR80N1331FS RSL

EGN-3-80 1.33K 1% RWR80N1331FS RSL

Supplier's Site Datasheet
RES 1.33K OHM 2W 1% WW AXIAL - RWR80N1331FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80N1331FSRSL
RES 1.33K OHM 2W 1% WW AXIAL RWR80N1331FSRSL
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1331FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1331FSRSL-ND
Through Hole Resistors RWR80N1331FSRSL-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1331FSRSL RWR80N1331FSRSL RWR80N1331FSRSL-ND
Product Name Wirewound Resistors RES 1.33K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers