Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1331FRS73

Description
EGN-3-80 1.33K 1% RWR80N1331FR S73
Request a Quote Datasheet
Description
EGN-3-80 1.33K 1% RWR80N1331FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1331FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1331FRS73
Wirewound Resistors 3110-RWR80N1331FRS73
EGN-3-80 1.33K 1% RWR80N1331FR S73

EGN-3-80 1.33K 1% RWR80N1331FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1331FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1331FRS73-ND
Through Hole Resistors RWR80N1331FRS73-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.33K OHM 2W 1% WW AXIAL - RWR80N1331FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80N1331FRS73
RES 1.33K OHM 2W 1% WW AXIAL RWR80N1331FRS73
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1331FRS73 RWR80N1331FRS73-ND RWR80N1331FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.33K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details