Vishay Intertechnology, Inc. RES 130 OHM 2W 1% WW AXIAL RWR80N1300FSB12

Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2W 1% WW AXIAL - RWR80N1300FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2W 1% WW AXIAL
RWR80N1300FSB12
RES 130 OHM 2W 1% WW AXIAL RWR80N1300FSB12
RES 130ohm 2W 1% WW AXIAL

RES 130ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1300FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1300FSB12
Wirewound Resistors 3110-RWR80N1300FSB12
EGN-3-80 130 1% RWR80N1300FS B12

EGN-3-80 130 1% RWR80N1300FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1300FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1300FSB12-ND
Through Hole Resistors RWR80N1300FSB12-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1300FSB12 3110-RWR80N1300FSB12 RWR80N1300FSB12-ND
Product Name RES 130 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details