Vishay Intertechnology, Inc. RES 10.5 OHM 2W 0.1% WW AXIAL RWR80N10R5BRBSL

Description
RES 10.5ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 2W 0.1% WW AXIAL - RWR80N10R5BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 2W 0.1% WW AXIAL
RWR80N10R5BRBSL
RES 10.5 OHM 2W 0.1% WW AXIAL RWR80N10R5BRBSL
RES 10.5ohm 2W 0.1% WW AXIAL

RES 10.5ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N10R5BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R5BRBSL
Wirewound Resistors 3110-RWR80N10R5BRBSL
EGN-3-80 10.5 .1% RWR80N10R5BR BSL

EGN-3-80 10.5 .1% RWR80N10R5BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR80N10R5BRBSL 3110-RWR80N10R5BRBSL
Product Name RES 10.5 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details