Vishay Intertechnology, Inc. RES 0.422 OHM 10W 1% WW AXIAL RWR78SR422FRS73

Description
RES 0.422ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 10W 1% WW AXIAL - RWR78SR422FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 10W 1% WW AXIAL
RWR78SR422FRS73
RES 0.422 OHM 10W 1% WW AXIAL RWR78SR422FRS73
RES 0.422ohm 10W 1% WW AXIAL

RES 0.422ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR422FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR422FRS73
Wirewound Resistors 3110-RWR78SR422FRS73
ESS-10 .422 1% RWR78SR422FR S73

ESS-10 .422 1% RWR78SR422FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR78SR422FRS73 3110-RWR78SR422FRS73
Product Name RES 0.422 OHM 10W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details