RES 0.205ohm 10W 1% WW AXIAL
ESS-10 .205 1% RWR78SR205FR RSL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR78SR205FRRSL | 3110-RWR78SR205FRRSL |
| Product Name | RES 0.205 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |