Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6980FRRSL

Description
ESS-10 698 1% RWR78S6980FR RSL
Request a Quote Datasheet
Description
ESS-10 698 1% RWR78S6980FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6980FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6980FRRSL
Wirewound Resistors 3110-RWR78S6980FRRSL
ESS-10 698 1% RWR78S6980FR RSL

ESS-10 698 1% RWR78S6980FR RSL

Supplier's Site Datasheet
RES 698 OHM 10W 1% WW AXIAL - RWR78S6980FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 10W 1% WW AXIAL
RWR78S6980FRRSL
RES 698 OHM 10W 1% WW AXIAL RWR78S6980FRRSL
RES 698ohm 10W 1% WW AXIAL

RES 698ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR78S6980FRRSL RWR78S6980FRRSL
Product Name Wirewound Resistors RES 698 OHM 10W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details