Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5R62FSRSL

Description
ESS-10 5.62 1% RWR78S5R62FS RSL
Request a Quote Datasheet
Description
ESS-10 5.62 1% RWR78S5R62FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5R62FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R62FSRSL
Wirewound Resistors 3110-RWR78S5R62FSRSL
ESS-10 5.62 1% RWR78S5R62FS RSL

ESS-10 5.62 1% RWR78S5R62FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5R62FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R62FSRSL-ND
Through Hole Resistors RWR78S5R62FSRSL-ND
5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62 OHM 10W 1% WW AXIAL - RWR78S5R62FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% WW AXIAL
RWR78S5R62FSRSL
RES 5.62 OHM 10W 1% WW AXIAL RWR78S5R62FSRSL
RES 5.62ohm 10W 1% WW AXIAL

RES 5.62ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S5R62FSRSL RWR78S5R62FSRSL-ND RWR78S5R62FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.62 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details