Vishay Intertechnology, Inc. Wirewound Resistors RWR78S5R62FSBSL

Description
ESS-10 5.62 1% RWR78S5R62FS BSL
Request a Quote Datasheet
Description
ESS-10 5.62 1% RWR78S5R62FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S5R62FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R62FSBSL
Wirewound Resistors 3110-RWR78S5R62FSBSL
ESS-10 5.62 1% RWR78S5R62FS BSL

ESS-10 5.62 1% RWR78S5R62FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5R62FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R62FSBSL-ND
Through Hole Resistors RWR78S5R62FSBSL-ND
5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62 OHM 10W 1% WW AXIAL - RWR78S5R62FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% WW AXIAL
RWR78S5R62FSBSL
RES 5.62 OHM 10W 1% WW AXIAL RWR78S5R62FSBSL
RES 5.62ohm 10W 1% WW AXIAL

RES 5.62ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S5R62FSBSL RWR78S5R62FSBSL-ND RWR78S5R62FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.62 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers