Vishay Intertechnology, Inc. RES 5.62 OHM 10W 1% WW AXIAL RWR78S5R62FSB12

Description
RES 5.62ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 10W 1% WW AXIAL - RWR78S5R62FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% WW AXIAL
RWR78S5R62FSB12
RES 5.62 OHM 10W 1% WW AXIAL RWR78S5R62FSB12
RES 5.62ohm 10W 1% WW AXIAL

RES 5.62ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5R62FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R62FSB12
Wirewound Resistors 3110-RWR78S5R62FSB12
ESS-10 5.62 1% RWR78S5R62FS B12

ESS-10 5.62 1% RWR78S5R62FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5R62FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R62FSB12-ND
Through Hole Resistors RWR78S5R62FSB12-ND
5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5R62FSB12 3110-RWR78S5R62FSB12 RWR78S5R62FSB12-ND
Product Name RES 5.62 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details