Vishay Intertechnology, Inc. RES 5.11 OHM 10W 1% WW AXIAL RWR78S5R11FRB12

Description
RES 5.11ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 10W 1% WW AXIAL - RWR78S5R11FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 10W 1% WW AXIAL
RWR78S5R11FRB12
RES 5.11 OHM 10W 1% WW AXIAL RWR78S5R11FRB12
RES 5.11ohm 10W 1% WW AXIAL

RES 5.11ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5R11FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R11FRB12-ND
Through Hole Resistors RWR78S5R11FRB12-ND
5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5R11FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R11FRB12
Wirewound Resistors 3110-RWR78S5R11FRB12
ESS-10 5.11 1% RWR78S5R11FR B12

ESS-10 5.11 1% RWR78S5R11FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5R11FRB12 RWR78S5R11FRB12-ND 3110-RWR78S5R11FRB12
Product Name RES 5.11 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details