Vishay Intertechnology, Inc. Through Hole Resistors RWR78S5R11BRS73

Description
5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S5R11BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R11BRS73-ND
Through Hole Resistors RWR78S5R11BRS73-ND
5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5R11BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R11BRS73
Wirewound Resistors 3110-RWR78S5R11BRS73
ESS-10 5.11 .1% RWR78S5R11BR S73

ESS-10 5.11 .1% RWR78S5R11BR S73

Supplier's Site Datasheet
RES 5.11 OHM 10W 0.1% WW AXIAL - RWR78S5R11BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 10W 0.1% WW AXIAL
RWR78S5R11BRS73
RES 5.11 OHM 10W 0.1% WW AXIAL RWR78S5R11BRS73
RES 5.11ohm 10W 0.1% WW AXIAL

RES 5.11ohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5R11BRS73-ND 3110-RWR78S5R11BRS73 RWR78S5R11BRS73
Product Name Through Hole Resistors Wirewound Resistors RES 5.11 OHM 10W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details