Vishay Intertechnology, Inc. RES 5.11 OHM 10W 0.1% WW AXIAL RWR78S5R11BRRSL

Description
RES 5.11ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 10W 0.1% WW AXIAL - RWR78S5R11BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 10W 0.1% WW AXIAL
RWR78S5R11BRRSL
RES 5.11 OHM 10W 0.1% WW AXIAL RWR78S5R11BRRSL
RES 5.11ohm 10W 0.1% WW AXIAL

RES 5.11ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5R11BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R11BRRSL
Wirewound Resistors 3110-RWR78S5R11BRRSL
ESS-10 5.11 .1% RWR78S5R11BR RSL

ESS-10 5.11 .1% RWR78S5R11BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5R11BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R11BRRSL-ND
Through Hole Resistors RWR78S5R11BRRSL-ND
5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5R11BRRSL 3110-RWR78S5R11BRRSL RWR78S5R11BRRSL-ND
Product Name RES 5.11 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details