Vishay Intertechnology, Inc. RES 5.11 OHM 10W 0.1% WW AXIAL RWR78S5R11BRB12

Description
RES 5.11ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 10W 0.1% WW AXIAL - RWR78S5R11BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 10W 0.1% WW AXIAL
RWR78S5R11BRB12
RES 5.11 OHM 10W 0.1% WW AXIAL RWR78S5R11BRB12
RES 5.11ohm 10W 0.1% WW AXIAL

RES 5.11ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S5R11BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R11BRB12-ND
Through Hole Resistors RWR78S5R11BRB12-ND
5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S5R11BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R11BRB12
Wirewound Resistors 3110-RWR78S5R11BRB12
ESS-10 5.11 .1% RWR78S5R11BR B12

ESS-10 5.11 .1% RWR78S5R11BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S5R11BRB12 RWR78S5R11BRB12-ND 3110-RWR78S5R11BRB12
Product Name RES 5.11 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details