Vishay Intertechnology, Inc. RES 5 OHM 10W 1% WW AXIAL RWR78S5R00FRRSL

Description
RES 5ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 10W 1% WW AXIAL - RWR78S5R00FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 10W 1% WW AXIAL
RWR78S5R00FRRSL
RES 5 OHM 10W 1% WW AXIAL RWR78S5R00FRRSL
RES 5ohm 10W 1% WW AXIAL

RES 5ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S5R00FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S5R00FRRSL
Wirewound Resistors 3110-RWR78S5R00FRRSL
ESS-10 5 1% RWR78S5R00FR RSL

ESS-10 5 1% RWR78S5R00FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S5R00FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S5R00FRRSL-ND
Through Hole Resistors RWR78S5R00FRRSL-ND
5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S5R00FRRSL 3110-RWR78S5R00FRRSL RWR78S5R00FRRSL-ND
Product Name RES 5 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details